Stock Drive Products & Sterling Instrument - SDP/SI #4-40 UNC-3A, 0.124" Shoulder Dia., 0.2515" Shoulder LG., 303 Stainless Steel S7092Y-G42-0408

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a #4-40 UNC-3A screw with a shoulder diameter of 0.124 inches and a shoulder length of 0.2515 inches, made from 303 stainless steel. It features a Class 3A thread and has a 45¬8 chamfer on both ends. This fastener is suitable for applications requiring corrosion resistance and durability, making it ideal for various industrial and mechanical assemblies. The precise dimensions and material properties ensure compatibility with standard fastening requirements.

Datasheet Summary
Powered by GS/AI

The product is a #4-40 UNC-3A screw with a shoulder diameter of 0.124 inches and a shoulder length of 0.2515 inches, made from 303 stainless steel. It features a Class 3A thread and has a 45¬8 chamfer on both ends. This fastener is suitable for applications requiring corrosion resistance and durability, making it ideal for various industrial and mechanical assemblies. The precise dimensions and material properties ensure compatibility with standard fastening requirements.

Suppliers

Company
Product
Description
Supplier Links
#4-40 UNC-3A, 0.124
Hicksville, NY, United States
#4-40 UNC-3A, 0.124" Shoulder Dia., 0.2515" Shoulder LG., 303 Stainless Steel
S7092Y-G42-0408
#4-40 UNC-3A, 0.124" Shoulder Dia., 0.2515" Shoulder LG., 303 Stainless Steel S7092Y-G42-0408
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S7092Y-G42-0408
Product Name #4-40 UNC-3A, 0.124" Shoulder Dia., 0.2515" Shoulder LG., 303 Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#6-32 Knurl head thumb screw.,13/16
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
1/4-20 Thread, 0.375
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#4-40 Round Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details