The S707YPMSL0816 is a slotted head stainless steel spring pin plunger with M8 long-lok threads, designed for maintaining position under standard end pressure. It has a body diameter of 8 mm, overall length of 16 mm, and a pin length of 8 mm. The spring force is specified as 7 N initial and 15 N final. The tightening torque is 1.1 Nm, and the loosening torque after third unscrewing is 0.38 Nm. The part weighs 4 g. The housing and pin are made of stainless steel with a natural finish, and the spring is stainless steel.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707YPMSL0816 |
| Product Name | Slotted Head Stainless Steel Spring Pin Plunger With M8 Long-Lok Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |