The S707CBMH0615 is a hexagon socket steel spring ball plunger with M6 threads and standard end pressure, designed for mechanical positioning and retention. It has a body diameter of 9 mm, an overall length of 15 mm, and a height of 13 mm. The plunger delivers an initial spring force of 3.5 N and a final spring force of 15 N, with a ball diameter of 1 mm and a thread size of M6. The body is made of steel with a black oxide finish, the spring is spring steel, and the ball is hardened steel. It weighs 2 grams.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | S707CBMH0615 |
| Product Name | Hexagon Head Steel Spring Ball Plunger With M6 Threads - Standard End Pressure |
| Plunger Type | Spring Plunger |