Phillips head shoulder screws made of 303 stainless steel with an M10 x 1.5 thread, 11.987 mm shoulder diameter, and 20.013 mm shoulder length. The part has a 45° chamfer and an undercut design. It uses a #4 Phillips drive size.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S706Y3MA020 |
| Product Name | Phillips Head Shoulder Screws, M10 x 1.5 Thread Size, 11.987mm Shoulder Diameter, 20.013mm Shoulder Length. Material- 303 Stainless Steel. |
| Screw Type | Shoulder Screw |