Stock Drive Products & Sterling Instrument - SDP/SI Phillips Head Shoulder Screws, M6 x 1.0 Thread Size, 7.987mm Shoulder Diameter, 20.013mm Shoulder Length. Material- 303 Stainless Steel. S706Y3M6020

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Phillips head shoulder screws made of 303 stainless steel with an M6 x 1.0 thread, 7.987mm shoulder diameter, and 20.013mm shoulder length. The screw has a 45° chamfer and undercut, with a #3 Phillips drive size. The part is designed for precision alignment and fastening applications requiring non-threaded bearing surfaces.

Datasheet Summary
Powered by GS/AI

Phillips head shoulder screws made of 303 stainless steel with an M6 x 1.0 thread, 7.987mm shoulder diameter, and 20.013mm shoulder length. The screw has a 45° chamfer and undercut, with a #3 Phillips drive size. The part is designed for precision alignment and fastening applications requiring non-threaded bearing surfaces.

Suppliers

Company
Product
Description
Supplier Links
Phillips Head Shoulder Screws, M6 x 1.0 Thread Size, 7.987mm Shoulder Diameter, 20.013mm Shoulder Length. Material- 303 Stainless Steel. - S706Y3M6020 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Phillips Head Shoulder Screws, M6 x 1.0 Thread Size, 7.987mm Shoulder Diameter, 20.013mm Shoulder Length. Material- 303 Stainless Steel.
S706Y3M6020
Phillips Head Shoulder Screws, M6 x 1.0 Thread Size, 7.987mm Shoulder Diameter, 20.013mm Shoulder Length. Material- 303 Stainless Steel. S706Y3M6020
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S706Y3M6020
Product Name Phillips Head Shoulder Screws, M6 x 1.0 Thread Size, 7.987mm Shoulder Diameter, 20.013mm Shoulder Length. Material- 303 Stainless Steel.
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

#6-32 Fillister Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
1/4-20 Round Head Machine Screw, 1
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
#8-32, UNC-3A Thread, 0.1865
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details