The S706Y3M3006 is a Phillips head shoulder screw made of 303 stainless steel, with a metric thread size of M3 x 0.5, a shoulder diameter of 3.987 mm, and a shoulder length of 6.013 mm. It features a 45° chamfer on both the shoulder and the undercuts, and uses a #1 Phillips driver. The part conforms to the standard design for this series of shoulder screws.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S706Y3M3006 |
| Product Name | Phillips Head Shoulder Screws, M3 x 0.5 Thread Size, 3.987mm Shoulder Diameter, 6.013mm Shoulder Length. Material- 303 Stainless Steel. |
| Screw Type | Shoulder Screw |