The S6652HMB2135 is a base mounting block for KM series anti-backlash ball nuts, designed for flange-free installation. It is made of steel with a black oxide finish and includes a standard lubrication port. The block is compatible with 16 mm diameter ball screws and supports ball nuts that are 50 mm long and 28 mm in diameter. It features two M8 x 0.75 mounting holes and is intended for use with the KM series ball nuts to provide precise, low-backlash linear motion with greater than 90% efficiency.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6652HMB2135 |
| Product Name | KM Series Base Mounting Block |
| Component Type | Nut Only |