The S6513HM2200L0852 is a metric ball screw with a 20 mm pitch, 16 mm outer diameter, and 852 mm length, made from CF53 induction-hardened steel (HRC 62 ± 2). It meets ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm and achieves over 90% efficiency in rotary-to-linear motion conversion. The screw is rolled and polished, with a root diameter of 12.98 mm, and is designated as machined for use with a double bearing on one side and either a floating bearing or no bearing on the other. Available lengths up to 3 m include this 852 mm variant, which is machined at both ends as specified in the catalog numbering system.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2200L0852 |
| Product Name | 20mm Pitch, 16mm (OD), 852mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |