The S6513HM2050L2752 is a metric ball screw with a 5 mm pitch, 16 mm outer diameter, and 2752 mm length, made from C f 53 induction-hardened steel rated at HRC 62 ± 2. It meets ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm, and is designed for over 90% efficiency in rotary-to-linear motion conversion. The screw is rolled and polished, available with machined ends as specified, and supports operation with a double bearing on one end and a floating or unmounted bearing on the other. Root diameter is 12.98 mm for 5 mm pitch. Lengths up to 3 m are available, with machining options according to the catalog code system.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2050L2752 |
| Product Name | 5mm Pitch, 16mm (OD), 2752mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |