Ball screw with 2.5 mm pitch, 16 mm outer diameter, and 3052 mm length, made from Cf 53 induction-hardened steel (HRC 62 ± 2), meeting ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm. The screw is rolled and polished, designed for high efficiency (>90%) in rotary-to-linear motion conversion, with a root diameter of 12.98 mm. This variant is machined and available in lengths up to 3 m, suitable for double bearing support on one end with a floating bearing or guiding nut on the other. The part number confirms the pitch, length, and machining configuration as per the series specifications.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM2025L3052 |
| Product Name | 2.5mm Pitch, 16mm (OD), 3052mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |