The S6513HM0025L1552 is a metric ball screw with a 2.5 mm pitch, 16 mm outer diameter, and 1552 mm length, made from Cf 53 steel induction-hardened to HRC 62 ± 2. It features rolled and polished surfaces, achieves greater than 90% efficiency in rotary-to-linear motion conversion, and meets ISO class 7 pitch accuracy of ≤ 0.1 mm per 300 mm. The screw is machined with a root diameter of 13.34 mm and has unmachined ends. It is designed for use with a double bearing on one side and either a floating bearing or no bearing on the other side, paired with a guiding ball nut.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Screws |
| Product Number | S6513HM0025L1552 |
| Product Name | 2.5mm Pitch, 16mm (OD), 1552mm Length Induction Hardened (HRC 62) Steel |
| Component Type | Screw Only |