The S5911YMJR141010 is a two-piece junior coupling made of chemically resistant nylon, designed to transmit torque between shafts while accommodating misalignment and providing electrical isolation. It has a 10 mm bore on both ends, a 40 mm outside diameter, and an overall length of 48 mm. The coupling operates at speeds up to 6000 rpm and within a temperature range of -25°C to +100°C. It features crowned gear teeth, a keyway for shaft retention, and an M5 set-screw positioned opposite the keyway. No lubrication is required. The product is metric and rated for use in industrial applications where chemical resistance and electrical isolation are needed.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | S5911YMJR141010 |
| Product Name | Two-Piece Junior Coupling, 10 / 10mm Bore, 40mm Outside Diameter, 48mm Overall Length. Material- Nylon. |
| Design | Two Piece Clamping Style |
| Units | Metric Design Arrangement |
| Bore 1 | 0.3937 inch (10 mm) |