S5901Y-KN-17 is a pin-type precision knurled knob made of 303 stainless steel with a 1.5-inch outside diameter, a 0.2498-inch inside diameter, a 0.312-inch height, a 1/4-inch width, a 0.500-inch set screw length, a 1/4-inch set screw bore, and a #6-32 set screw thread. The knob features a straight knurl and is designed for use with clamps.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | S5901Y-KN-17 |
| Product Name | 1.5" Outside Diameter, 0.2498" Inside Diamter, Pin Type Stainless Steel Precision Knurled Knobs |
| Diameter / Width | 1.5 inches (38.1 mm) |