Stock Drive Products & Sterling Instrument - SDP/SI 1" Outside Diameter, 0.1248" Inside Diamter, Pin Type Stainless Steel Precision Knurled Knobs S5901Y-KN-10

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S5901Y-KN-10 is a pin-type precision knurled knob made of 303 stainless steel, with an outside diameter of 1.500 inches and an inside diameter of 0.1248 inch, designed for use with clamps. It features a straight knurl and a set screw for securing shafts. The knob is part of a series with standardized dimensions and material, all featuring a molded black phenolic body with a brass insert and a 1/4 inch set screw hole depth. The part is intended for mechanical assembly applications requiring secure, adjustable clamping.

Datasheet Summary
Powered by GS/AI

S5901Y-KN-10 is a pin-type precision knurled knob made of 303 stainless steel, with an outside diameter of 1.500 inches and an inside diameter of 0.1248 inch, designed for use with clamps. It features a straight knurl and a set screw for securing shafts. The knob is part of a series with standardized dimensions and material, all featuring a molded black phenolic body with a brass insert and a 1/4 inch set screw hole depth. The part is intended for mechanical assembly applications requiring secure, adjustable clamping.

Suppliers

Company
Product
Description
Supplier Links
1
Hicksville, NY, United States
1" Outside Diameter, 0.1248" Inside Diamter, Pin Type Stainless Steel Precision Knurled Knobs
S5901Y-KN-10
1" Outside Diameter, 0.1248" Inside Diamter, Pin Type Stainless Steel Precision Knurled Knobs S5901Y-KN-10
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Knobs (industrial)
Product Number S5901Y-KN-10
Product Name 1" Outside Diameter, 0.1248" Inside Diamter, Pin Type Stainless Steel Precision Knurled Knobs
Diameter / Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Black Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details
3/8-16 Black Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 3/8-16
View Details
Gray Acetal, #6 Knurled Knobs For Thumb Screw - A 9M41-G8398900 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Gray Acetal
Screw Thread Specifications #6
View Details