Stock Drive Products & Sterling Instrument - SDP/SI 1.5" Outside Diameter, 0.1248" Inside Diamter, Clamp Type Stainless Steel Precision Knurled Knobs S5901Y-KN-02

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S5901Y-KN-02 is a precision knurled knob made of 303 stainless steel with a 1.500 inch outside diameter, a 0.1248 inch inside diameter, a 0.188 inch height, a 1/4 inch set screw, a 0.312 inch width, a 3/16 inch clamp type, a 0.029 inch depth, and a #2-56 set screw thread. It is designed for use with clamps and features a medium straight knurl pattern.

Datasheet Summary
Powered by GS/AI

S5901Y-KN-02 is a precision knurled knob made of 303 stainless steel with a 1.500 inch outside diameter, a 0.1248 inch inside diameter, a 0.188 inch height, a 1/4 inch set screw, a 0.312 inch width, a 3/16 inch clamp type, a 0.029 inch depth, and a #2-56 set screw thread. It is designed for use with clamps and features a medium straight knurl pattern.

Suppliers

Company
Product
Description
Supplier Links
1.5
Hicksville, NY, United States
1.5" Outside Diameter, 0.1248" Inside Diamter, Clamp Type Stainless Steel Precision Knurled Knobs
S5901Y-KN-02
1.5" Outside Diameter, 0.1248" Inside Diamter, Clamp Type Stainless Steel Precision Knurled Knobs S5901Y-KN-02
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Knobs (industrial)
Product Number S5901Y-KN-02
Product Name 1.5" Outside Diameter, 0.1248" Inside Diamter, Clamp Type Stainless Steel Precision Knurled Knobs
Diameter / Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Gray Delrin, M6 Tee Knobs Head Thumb Screw - A 9M41MG8398938 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Gray Delrin
Screw Thread Specifications M6
View Details
Gray Delrin, M4 Knurled Knobs Head Thumb Screw - A 9M41MG8398929 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knobs
Material Description Gray Delrin
Screw Thread Specifications M4
View Details
2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details