Stock Drive Products & Sterling Instrument - SDP/SI 4mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZM040050

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S51FCZM040050 is a rigid Fairloc® shaft coupling with 4 mm and 5 mm bores, an overall length of 19 mm, and a maximum torque rating of 0.9 N⋅m. It is constructed from 303 stainless steel and features socket head cap screws for secure assembly. The bore diameters have a tolerance of +0.012/0 mm for a 4 mm bore and +0.015/0 mm for a 5 mm bore, with concentricity maintained to within 0.025 mm T.I.R. The coupling requires shaft tolerances of g6, h6, or h7 for proper engagement.

Datasheet Summary
Powered by GS/AI

The S51FCZM040050 is a rigid Fairloc® shaft coupling with 4 mm and 5 mm bores, an overall length of 19 mm, and a maximum torque rating of 0.9 N⋅m. It is constructed from 303 stainless steel and features socket head cap screws for secure assembly. The bore diameters have a tolerance of +0.012/0 mm for a 4 mm bore and +0.015/0 mm for a 5 mm bore, with concentricity maintained to within 0.025 mm T.I.R. The coupling requires shaft tolerances of g6, h6, or h7 for proper engagement.

Suppliers

Company
Product
Description
Supplier Links
4mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
S51FCZM040050
4mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING S51FCZM040050
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S51FCZM040050
Product Name 4mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING
Units Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
Three-Piece Junior Coupling, 18mm Bore, 52mm Outside Diameter, 56mm Overall Length. Material- Nylon. - S5911YMJRM2418 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.7087 inch (18 mm)
View Details
12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 4 & 4mm. - S51CBYM040040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details