The S50DCMM60H11 is a magnetic disk coupling half with an 11 mm bore, made of 416 stainless steel and featuring a nickel-plated NdFeB magnet. It is designed to be paired with another identical hub half to form a coupling that compensates for up to 3° angular offset and 6.35 mm parallel misalignment, with a maximum operating temperature of +140°C. The hub has a chamfered end and an air gap of 4.8 mm, with a total length (OAL) of 19 mm and a set screw for shaft retention. It is rated for a breakaway torque of 1 N·m and a maximum torque of 1.4 N·m, supporting up to 0.25 HP at 19000 rpm. The coupling half weighs 0.55 kg.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50DCMM60H11 |
| Product Name | NdFeB Nickel Plate Magnetic disk coupling with 416 Stainless Steel Hubs and 11mm Bore |
| Coupling Type | Magnetic Disc |
| Rated Torque | 8.85 In-lbs (10.2 kg-cm) |
| Units | Metric Design |
| Bore Diameter | 0.4331 inch (11 mm) |