Stock Drive Products & Sterling Instrument - SDP/SI 1.5" Overall Length zero Backlash Lattice Type Coupling with 0.25" Bore on side A & 0.5"Bore on side B S50CLP-100X02X04

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50CLP-100X02X04 is a zero backlash lattice coupling with a 0.25 inch bore on side A and a 0.5 inch bore on side B, designed to accommodate angular misalignment up to 7°. It has an overall length of 1.500 inches and uses an M4 x 0.7 set screw. The coupling features a 6061 aluminum hub and high performance polyamide resin discs, with a maximum torsional torque of 20 lbf•in, a maximum speed of 7500 rpm, lateral offset capability of 0.012 inches, axial offset of 8.3 inches, and torsional stiffness of 0.008 lbf•in/deg.

Datasheet Summary
Powered by GS/AI

The S50CLP-100X02X04 is a zero backlash lattice coupling with a 0.25 inch bore on side A and a 0.5 inch bore on side B, designed to accommodate angular misalignment up to 7°. It has an overall length of 1.500 inches and uses an M4 x 0.7 set screw. The coupling features a 6061 aluminum hub and high performance polyamide resin discs, with a maximum torsional torque of 20 lbf•in, a maximum speed of 7500 rpm, lateral offset capability of 0.012 inches, axial offset of 8.3 inches, and torsional stiffness of 0.008 lbf•in/deg.

Suppliers

Company
Product
Description
Supplier Links
1.5
Hicksville, NY, United States
1.5" Overall Length zero Backlash Lattice Type Coupling with 0.25" Bore on side A & 0.5"Bore on side B
S50CLP-100X02X04
1.5" Overall Length zero Backlash Lattice Type Coupling with 0.25" Bore on side A & 0.5"Bore on side B S50CLP-100X02X04
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50CLP-100X02X04
Product Name 1.5" Overall Length zero Backlash Lattice Type Coupling with 0.25" Bore on side A & 0.5"Bore on side B
Rated Torque 20 In-lbs (23.06 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5A15M001504, A 5A15M001506) can be mated with disc (A 5P15M0015) to form a coupling. - A 5P15M0015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.5906 inch (15 mm)
Coupling Length 1.02 inch (25.9 mm)
View Details
Assemble with any A 5D 3-035.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 3-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Coupling Diameter 0.6250 inch (15.87 mm)
Coupling Length 0.8130 inch (20.65 mm)
View Details
Purchase With A 5Z15M331903 - A 5Z15M331903 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 14.96 In-lbs (17.24 kg-cm)
Coupling Length 0.8661 inch (22 mm)
View Details
20mm Outer Dia.Rust color Spider, Molded from NBR Rubber, Suitable for any 20mm Size code Hub. - A 5R27M2098 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 44.25 In-lbs (51.02 kg-cm)
View Details