Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore, Commercial tolerance clamp S3701Y-J112

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-J112 is a commercial split shaft/hub clamp designed to secure components to a shaft with a 0.438 inch bore. It is made of carbon steel, features a 25/32 inch outside diameter, a 0.625 inch height, a 0.625 inch width, and a 19/32 inch clearance radius. A #6-32 socket head cap screw is included for mounting. The clamp accommodates shafts with a tolerance of +0.002 / -0.000 inch and complies with decimal tolerances of ±0.010 inch and fractional tolerances of ±1/32 inch.

Datasheet Summary
Powered by GS/AI

The S3701Y-J112 is a commercial split shaft/hub clamp designed to secure components to a shaft with a 0.438 inch bore. It is made of carbon steel, features a 25/32 inch outside diameter, a 0.625 inch height, a 0.625 inch width, and a 19/32 inch clearance radius. A #6-32 socket head cap screw is included for mounting. The clamp accommodates shafts with a tolerance of +0.002 / -0.000 inch and complies with decimal tolerances of ±0.010 inch and fractional tolerances of ±1/32 inch.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore, Commercial tolerance clamp
S3701Y-J112
0.438" Bore, Commercial tolerance clamp S3701Y-J112
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-J112
Product Name 0.438" Bore, Commercial tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

4mm Bore, 8mm Outside Diameter, 5mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M108040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.20 inch (5.0 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details