Stock Drive Products & Sterling Instrument - SDP/SI 0.188" Bore,Precision tolerance clamp S3701Y-C118S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps for securing gears and pulleys to shafts, with a 0.188 inch bore, 0.312 inch height, 0.312 inch width, and a 5/16 inch clearance radius. Made from 303 stainless steel, and includes a stainless steel socket head cap screw. Tolerances are ±0.005 inches for decimals and ±1/64 inch for fractions.

Datasheet Summary
Powered by GS/AI

Precision split shaft/hub clamps for securing gears and pulleys to shafts, with a 0.188 inch bore, 0.312 inch height, 0.312 inch width, and a 5/16 inch clearance radius. Made from 303 stainless steel, and includes a stainless steel socket head cap screw. Tolerances are ±0.005 inches for decimals and ±1/64 inch for fractions.

Suppliers

Company
Product
Description
Supplier Links
0.188
Hicksville, NY, United States
0.188" Bore,Precision tolerance clamp
S3701Y-C118S
0.188" Bore,Precision tolerance clamp S3701Y-C118S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C118S
Product Name 0.188" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.125 Bore, Precision Tolerance Clamp - S3402Y-C231 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 ST. ST./None
Units English
View Details
0.188 Bore, Commercial Tolerance Clamp - S3501Y-J072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.375
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.375 inch (9.5 mm)
View Details