Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore,Precision tolerance clamp S3701Y-C112X

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3701Y-C112X is a precision split shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a 0.438-inch bore, designed to secure components to a shaft. It uses a #6-32 socket head cap screw and has a clearance radius of 19/32 inch. The clamp is sized for a shaft with an internal diameter of 0.438 inches, with tolerances of ±0.005 inches for decimals and ±1/64 inch for fractions. The component thickness is 0.625 inch and the width is 0.625 inch.

Datasheet Summary
Powered by GS/AI

The S3701Y-C112X is a precision split shaft/hub clamp made from 416 stainless steel (Rc 38-45) with a 0.438-inch bore, designed to secure components to a shaft. It uses a #6-32 socket head cap screw and has a clearance radius of 19/32 inch. The clamp is sized for a shaft with an internal diameter of 0.438 inches, with tolerances of ±0.005 inches for decimals and ±1/64 inch for fractions. The component thickness is 0.625 inch and the width is 0.625 inch.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore,Precision tolerance clamp
S3701Y-C112X
0.438" Bore,Precision tolerance clamp S3701Y-C112X
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3701Y-C112X
Product Name 0.438" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

3mm Bore, 9mm Outside Diameter, 5mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M109030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.20 inch (5.0 mm)
View Details
0.25 Bore, Precision Tolerance Clamp - S3501Y-C076M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.6248
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.50 inch (12.7 mm)
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details