Stock Drive Products & Sterling Instrument - SDP/SI 0.438" Bore,Precision tolerance clamp S3700Y-C117

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3700Y-C117 is a precision split shaft/hub clamp designed to secure components to a shaft with a 0.438-inch bore. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.625 inches, a width of 9/16 inch, and a clearance radius of 0.140 inches. Tolerances for dimensions are ±0.005 inches for decimals and ±1/64 inch for fractions. The product is rated for use with shafts sized to match the specified bore dimension.

Datasheet Summary
Powered by GS/AI

The S3700Y-C117 is a precision split shaft/hub clamp designed to secure components to a shaft with a 0.438-inch bore. It is made of carbon steel with zinc plating and includes a stainless steel socket head cap screw. The clamp has a height of 0.625 inches, a width of 9/16 inch, and a clearance radius of 0.140 inches. Tolerances for dimensions are ±0.005 inches for decimals and ±1/64 inch for fractions. The product is rated for use with shafts sized to match the specified bore dimension.

Suppliers

Company
Product
Description
Supplier Links
0.438
Hicksville, NY, United States
0.438" Bore,Precision tolerance clamp
S3700Y-C117
0.438" Bore,Precision tolerance clamp S3700Y-C117
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3700Y-C117
Product Name 0.438" Bore,Precision tolerance clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.0995
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless/None
Units English
View Details