Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Precision Tolerance Clamp S3600Y-C130

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3600Y-C130 is a precision screw-type shaft/hub clamp designed for 1/16-inch shafts, with a bore inner diameter of 0.3130 inches and a screw size of #8-40. It is manufactured from 303 stainless steel, features a 1/64 x 45° chamfer on both ends, and includes four stainless steel socket head set screws. The part has a diameter of 0.500 inches and tolerances of ±0.001 inches for the bore. It is intended for use with high-precision applications requiring repeatable shaft mounting and adjustment.

Datasheet Summary
Powered by GS/AI

The S3600Y-C130 is a precision screw-type shaft/hub clamp designed for 1/16-inch shafts, with a bore inner diameter of 0.3130 inches and a screw size of #8-40. It is manufactured from 303 stainless steel, features a 1/64 x 45° chamfer on both ends, and includes four stainless steel socket head set screws. The part has a diameter of 0.500 inches and tolerances of ±0.001 inches for the bore. It is intended for use with high-precision applications requiring repeatable shaft mounting and adjustment.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Precision Tolerance Clamp
S3600Y-C130
0.313" Bore, Precision Tolerance Clamp S3600Y-C130
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3600Y-C130
Product Name 0.313" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.31 inch (7.9 mm)
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.437
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 303 Stainless / None
Units English
View Details
0.625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.50 inch (12.7 mm)
View Details