S3402Y-J230 is a two-piece balanced shaft/hub clamp designed for securing components to shafts, made from 2024-T351 aluminum with anodized finish and includes stainless steel socket head cap screws. It has a bore diameter of 0.313 inch, a screw clearance size of 7/8 inch, and a radius of 33/64 inch. The clamp operates with commercial tolerances of ±.010 inch for decimals and ±1/32 inch for fractions, and is suitable for high-speed applications requiring repeated adjustment. The part dimensions apply before slotting.
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | S3402Y-J230 |
| Product Name | 0.313 Bore, Commercial Tolerance Clamp |
| Collar Type | Two piece Clamp Style |