Stock Drive Products & Sterling Instrument - SDP/SI 0.375" Bore, Commercial Tolerance Clamp S3401Y-J147-5S

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-J147-5S is a two-piece balanced shaft/hub clamp made of 303 stainless steel, designed to secure components to a shaft with a 0.375 inch bore. It has a 0.781 inch outer diameter, a 0.510 inch width, and a 0.187 inch radius. The clamp uses a #6-32 screw with a 15/32 inch clearance and includes slotted fillister head screws. Tolerances are ±0.010 for decimals and ±1/32 for fractions. Dimensions are specified before the slot is made.

Datasheet Summary
Powered by GS/AI

The S3401Y-J147-5S is a two-piece balanced shaft/hub clamp made of 303 stainless steel, designed to secure components to a shaft with a 0.375 inch bore. It has a 0.781 inch outer diameter, a 0.510 inch width, and a 0.187 inch radius. The clamp uses a #6-32 screw with a 15/32 inch clearance and includes slotted fillister head screws. Tolerances are ±0.010 for decimals and ±1/32 for fractions. Dimensions are specified before the slot is made.

Suppliers

Company
Product
Description
Supplier Links
0.375
Hicksville, NY, United States
0.375" Bore, Commercial Tolerance Clamp
S3401Y-J147-5S
0.375" Bore, Commercial Tolerance Clamp S3401Y-J147-5S
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-J147-5S
Product Name 0.375" Bore, Commercial Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

0.1255
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024 Aluminum / None
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details
0.25 Bore, Precision Tolerance Clamp - S3402Y-C236 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Aluminum; 2024-T351 Alum/None
Units English
View Details
0.6875
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.56 inch (14.3 mm)
View Details