Stock Drive Products & Sterling Instrument - SDP/SI 0.187" Bore, Commercial Tolerance Clamp S3401Y-J147-2

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3401Y-J147-2 is a two-piece balanced commercial shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel screw, designed to secure components to a shaft with a 0.187 inch bore. It has a 0.500 inch outer diameter, a 0.286 inch width, and a 0.156 inch radius. The clamp uses a #2-56 slotted fillister head screw for fastening. Tolerances are ±0.010 for decimals and ±1/32 for fractions. Dimensions are specified before slotting.

Datasheet Summary
Powered by GS/AI

The S3401Y-J147-2 is a two-piece balanced commercial shaft/hub clamp made of 303 stainless steel with a hardened 416 stainless steel screw, designed to secure components to a shaft with a 0.187 inch bore. It has a 0.500 inch outer diameter, a 0.286 inch width, and a 0.156 inch radius. The clamp uses a #2-56 slotted fillister head screw for fastening. Tolerances are ±0.010 for decimals and ±1/32 for fractions. Dimensions are specified before slotting.

Suppliers

Company
Product
Description
Supplier Links
0.187
Hicksville, NY, United States
0.187" Bore, Commercial Tolerance Clamp
S3401Y-J147-2
0.187" Bore, Commercial Tolerance Clamp S3401Y-J147-2
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3401Y-J147-2
Product Name 0.187" Bore, Commercial Tolerance Clamp
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, 10mm Outside Diameter, 6mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M110050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.24 inch (6.0 mm)
View Details
15mm Bore, 25mm Outside Diameter, 12mm Width, Plain Collar, manufactured from Steel, Oiled - A 7C 2M125150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Steel; Steel, Oiled
Units Metric
Width 0.47 inch (12.0 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel
Units English
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details