Stock Drive Products & Sterling Instrument - SDP/SI 0.376" Bore, Precision Tolerance Clamp S3301Y-C106

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps secure components to shafts with reduced clearance radius for high-speed applications. The S3301Y-C106 clamp has a 0.376-inch bore, 0.500-inch outside diameter, 0.500-inch height, 0.500-inch width, and a 17/32-inch clearance radius, and is supplied with a stainless steel socket head cap screw. It is made of carbon steel with zinc plating.

Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps secure components to shafts with reduced clearance radius for high-speed applications. The S3301Y-C106 clamp has a 0.376-inch bore, 0.500-inch outside diameter, 0.500-inch height, 0.500-inch width, and a 17/32-inch clearance radius, and is supplied with a stainless steel socket head cap screw. It is made of carbon steel with zinc plating.

Suppliers

Company
Product
Description
Supplier Links
0.376
Hicksville, NY, United States
0.376" Bore, Precision Tolerance Clamp
S3301Y-C106
0.376" Bore, Precision Tolerance Clamp S3301Y-C106
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3301Y-C106
Product Name 0.376" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.188 Bore, Precision Tolerance Clamp - S3501Y-C069 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.2505
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024 Aluminum / None
Units English
View Details
5mm Bore, 11mm Outside Diameter, 6mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M111050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.24 inch (6.0 mm)
View Details
15mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM0591 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details