Stock Drive Products & Sterling Instrument - SDP/SI 0.313" Bore, Precision Tolerance Clamp S3300Y-C085

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps for securing components to shafts, made of 303 stainless steel with a 0.313 inch bore, 0.250 inch hub thickness, 0.437 inch outside diameter, and a #6-32 socket head cap screw. The clamp has a clearance radius of 33/64 inch and complies with tolerances of ±0.005 for decimals and ±1/64 for fractions. Dimensions are specified before slot formation.

Datasheet Summary
Powered by GS/AI

Precision balanced-type shaft/hub clamps for securing components to shafts, made of 303 stainless steel with a 0.313 inch bore, 0.250 inch hub thickness, 0.437 inch outside diameter, and a #6-32 socket head cap screw. The clamp has a clearance radius of 33/64 inch and complies with tolerances of ±0.005 for decimals and ±1/64 for fractions. Dimensions are specified before slot formation.

Suppliers

Company
Product
Description
Supplier Links
0.313
Hicksville, NY, United States
0.313" Bore, Precision Tolerance Clamp
S3300Y-C085
0.313" Bore, Precision Tolerance Clamp S3300Y-C085
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3300Y-C085
Product Name 0.313" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.125 Bore, Commercial Tolerance Clamp - S3501Y-J068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 St. Steel/None
Units English
View Details
0.188 Bore, Precision Tolerance Clamp - S3501Y-C078M - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; 2024-T351 Alum/Anodized
Units English
View Details
0.6875
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.56 inch (14.3 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details