Stock Drive Products & Sterling Instrument - SDP/SI 0.2031" Bore, Precision Tolerance Clamp S3201Y-C051

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-C051 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2031-inch bore. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56, an outer diameter of 0.368 inches, and a radius of 0.31 inches. Tolerances for dimensions are ±0.005 inches. Dimensions are specified before the slot is cut.

Datasheet Summary
Powered by GS/AI

The S3201Y-C051 is a precision shaft/hub clamp made of hardened 416 stainless steel, designed to secure components to a shaft with a 0.2031-inch bore. It includes a stainless steel socket head cap screw and features a screw clearance size of #2-56, an outer diameter of 0.368 inches, and a radius of 0.31 inches. Tolerances for dimensions are ±0.005 inches. Dimensions are specified before the slot is cut.

Suppliers

Company
Product
Description
Supplier Links
0.2031
Hicksville, NY, United States
0.2031" Bore, Precision Tolerance Clamp
S3201Y-C051
0.2031" Bore, Precision Tolerance Clamp S3201Y-C051
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C051
Product Name 0.2031" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.1873
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.22 inch (5.6 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
Two-Piece Clamp-Type Collar, 13mm Bore, 30mm Outside Diameter, 10mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S1310 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details