Stock Drive Products & Sterling Instrument - SDP/SI 0.1562" Bore, Precision Tolerance Clamp S3201Y-C048

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3201Y-C048 is a precision shaft/hub clamp made of hardened 416 stainless steel with a 0.1562 in bore, a 0.320 in outer diameter, a 0.226 in screw clearance, and a 0.28 in radius. It is supplied with a stainless steel socket head cap screw. Dimensions are specified with tolerances of ±0.005 in for decimals and apply before slot cutting.

Datasheet Summary
Powered by GS/AI

The S3201Y-C048 is a precision shaft/hub clamp made of hardened 416 stainless steel with a 0.1562 in bore, a 0.320 in outer diameter, a 0.226 in screw clearance, and a 0.28 in radius. It is supplied with a stainless steel socket head cap screw. Dimensions are specified with tolerances of ±0.005 in for decimals and apply before slot cutting.

Suppliers

Company
Product
Description
Supplier Links
0.1562
Hicksville, NY, United States
0.1562" Bore, Precision Tolerance Clamp
S3201Y-C048
0.1562" Bore, Precision Tolerance Clamp S3201Y-C048
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C048
Product Name 0.1562" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.31 inch (7.9 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless/None
Units English
View Details
0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
0.4998
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.44 inch (11.1 mm)
View Details