Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Bore, Precision Tolerance Clamp S3201Y-C046

Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Description
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision shaft/hub clamps made of hardened 416 stainless steel secure components to shafts with a 0.1250 in. bore and a 0.290 in. outside diameter, using a #2-56 stainless steel socket head cap screw. The clamp has a 0.196 in. width and a 0.26 in. radius. Tolerances for dimensions are ±0.005 in., with bore specified as +0.001 in./-0.000 in. Dimensions are provided before slot cutting. Dimensions apply before slot is made.

Datasheet Summary
Powered by GS/AI

Precision shaft/hub clamps made of hardened 416 stainless steel secure components to shafts with a 0.1250 in. bore and a 0.290 in. outside diameter, using a #2-56 stainless steel socket head cap screw. The clamp has a 0.196 in. width and a 0.26 in. radius. Tolerances for dimensions are ±0.005 in., with bore specified as +0.001 in./-0.000 in. Dimensions are provided before slot cutting. Dimensions apply before slot is made.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Bore, Precision Tolerance Clamp
S3201Y-C046
0.125" Bore, Precision Tolerance Clamp S3201Y-C046
Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16". Call us: 516-328-3300

Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part on a shaft. Available for shafts as small as 1/16".


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Shaft Collars
Product Number S3201Y-C046
Product Name 0.125" Bore, Precision Tolerance Clamp
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 416 Stainless Harden
Units English
View Details
10MM Bore, 25MM O.D., 11MM Wide, Brass/Black OX., Collar Style - S25FB9MPC1025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.43 inch (11.0 mm)
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless /None
Units English
View Details