S3109Y-CS-35 is a MINI type sintered synchro mounting clamp with a clamp length of 0.125 inch, a clamp height of 0.165 inch, and a 5/16-4 screw thread. The clamp body is made of sintered stainless steel, and the insert is nylon (polyamide type 1) per MIL-M20693. The screw is slotted pan head, made of corrosion-resistant steel, compliant with MS-35234. The clamp operates with a half-turn quick-release mechanism and is designed for precise nulling in instrument mounting applications.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-35 |
| Product Name | MINI Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |