S3109Y-CS-34 is a MINI type sintered synchro mounting clamp designed for quick-releasing, self-locking applications. It features a clamp body made of sintered stainless steel, a slotted pan head screw of corrosion-resistant steel meeting MS-35233 and MS-35234 standards, and a nylon insert conforming to MIL-M20693. The clamp operates as a 1/2-turn mechanism with a C dimension of 0.093 inches, E dimension of 0.133 inches, and F dimension of 0.133 inches. The thread specification is 1/4-3, with a maximum length to suit wall thickness. The clamp is cast and tumbled, with the screw finished per MIL-S-5002.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-34 |
| Product Name | MINI Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |