S3109Y-CS-22 is a MS type sintered synchro mounting clamp with a 5/16-14 thread, a clamp length of 0.093 inch, a slit width of 0.037 inch, and a screw hole diameter of 0.130 inch. The clamp is made of sintered stainless steel, the screw is slotted pan head corrosion-resistant steel per MS-35233 and MS-35234, and the insert is nylon type 1 per MIL-M20693. It is a 1/4-turn, self-locking, quick-releasing clamp designed for inch-based applications.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-22 |
| Product Name | MS Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |