S3109Y-CS-12 is a sintered stainless steel mounting clamp with a nylon insert, designed for instant nulling and quick releasing in inch-sized synchro applications. It features a 5/8-18 thread, a clamp length of 0.250 inches, a width of 0.312 inches, and a height of 0.156 inches. The screw is not supplied, and the clamp is guaranteed for use with slotted pan head screws per MS-35233 and MS-35234 standards, with a nylon insert conforming to MIL-M20693. The clamp operates in a 1/4 turn configuration and is assembled without additional hardware.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-12 |
| Product Name | Synclamp Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |