S3109Y-CS-07 is a sintered stainless steel synchro mounting clamp with a nylon insert, designed for quick-releasing, self-locking attachment. It has a clamp length of 0.093 inches, a wall thickness of 0.050 inches, and a screw clearance of 0.143 inches, compatible with a 5/16-14 threaded screw. The clamp is designed for a 1/2-turn operation with a pan head screw. The clamp body is sintered stainless steel, the screw is corrosion-resistant steel meeting MS-35233 and MS-35234 standards, and the insert is nylon type 1 per MIL-M20693. The part is assembled without a supplied screw.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-07 |
| Product Name | Synclamp Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |