S3109Y-CS-04 is a sintered stainless steel synchro mounting clamp designed for quick-releasing, self-locking mounting of shafts, with a 1/2 turn operation and a #4-48 UNF-2A screw. The clamp has a nominal wall thickness of 0.125 inch, an insert diameter of 0.063 inch, and a screw length of 5/16 inch. The clamp body is sintered stainless steel, the insert is nylon (polyamide, type 1), and the screw is corrosion-resistant steel per MS-35234. The clamp is installed using a slotted pan head screw and operates with a 10° angulation for instant nulling.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-04 |
| Product Name | Synclamp Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |