S3109Y-CS-02 is a sintered stainless steel synchro mounting clamp with a nylon insert, designed for quick-releasing, self-locking mounting of inch-sized components. It features a 5/16-14 thread, a clamp length of 0.102 inch, and a maximum screw insertion depth of 0.100 inch. The clamp body is as cast and tumbled, and the slotted pan head screw complies with MS-35234. The nylon insert meets MIL-M20693, Type 1, and the screw material is corrosion-resistant steel. The clamp operates as a 1/2-turn device per Fig. 1, with a 0.225 inch clearance and a 0.200 inch screw length reference. The clamp dimensions are within ±0.003 inch tolerances.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S3109Y-CS-02 |
| Product Name | Synclamp Type Sintered Synchro Mounting Clamp. See Catalog page for full Material Declaration |