Stock Drive Products & Sterling Instrument - SDP/SI Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia. S2F0MYM048060

Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Description
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S2F0MYM048060 is a precision gear and dial hub made of 303 stainless steel with a 4.8 mm bore and a 17 mm hub diameter, designed for secure, keyless shaft mounting. It features a Fairloc™ design with concentricity of 0.005 mm, a 9.8 mm length, an M3 socket head cap screw, and a clearance diameter of 11.1 mm. The bore tolerance is +0.012/0 mm. The hub's outer diameter tolerances and mounting dimensions align with H7 for press fit.

Datasheet Summary
Powered by GS/AI

S2F0MYM048060 is a precision gear and dial hub made of 303 stainless steel with a 4.8 mm bore and a 17 mm hub diameter, designed for secure, keyless shaft mounting. It features a Fairloc™ design with concentricity of 0.005 mm, a 9.8 mm length, an M3 socket head cap screw, and a clearance diameter of 11.1 mm. The bore tolerance is +0.012/0 mm. The hub's outer diameter tolerances and mounting dimensions align with H7 for press fit.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia. - S2F0MYM048060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia.
S2F0MYM048060
Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia. S2F0MYM048060
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities. Click here to find out more about our Fairloc® hub. Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm). Call us: 516-328-3300

SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Rigid Couplings
Product Number S2F0MYM048060
Product Name Stainless Steel / Precision Gear and dial hub, 6mm Bore, 17mm hub Dia.
Material Stainless Steel; ST. Steel / Precision
Unlock Full Specs
to access all available technical data

Similar Products

0.2405
Specs
Bore 1 0.2405 inch (6.11 mm)
View Details
12mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 4 & 3mm. - S51CAYM030040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details
0.0937
Specs
Units English Design Arrangement
Bore 1 0.0937 inch (2.38 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Precision Multijaw Coupling, .2498
Specs
Units English Design Arrangement
Bore 1 0.2498 inch (6.34 mm)
O.D. 0.7500 inch (19.05 mm)
View Details