The S2006Y-062120 is a precision gear and dial hub made of 303 stainless steel with a 0.062 in. bore and a 0.125 in. hub diameter. It features a set screw for shaft retention and a chamfered edge, with bore and hub diameters concentric within 0.0003 in. T.I.R. The hub is designed to mount gears or dials without keys or splines, and the bore size matches the catalog specification for this part number.
SDP/SI's precision gear and dial hubs are made to accommodate gears or dials and eliminate keys and splines. They are made of 303 stainless steel and are also available with our exclusive Fairloc® design, which is perfect when the hub O.D. is limited; it can be tightened and released repeatedly without marring the shaft or affecting torque-transmitting abilities.
Click here to find out more about our Fairloc® hub.
Our gear and dial hubs are available in bore sizes ranging from 0.0900 in. (2.5mm) to 0.2498 in. (8mm) and hub diameters from 0.437 in. (11mm) to 0.530 in. (17mm).
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | S2006Y-062120 |
| Product Name | Stainless Steel / Precision Gear & Dial Hub, 0.12" Bore, 0.4375" Hub Dia. |
| Bore 1 | 0.1200 inch (3.05 mm) |