Stock Drive Products & Sterling Instrument - SDP/SI 3mm Dia. BY 10mm Long Steel Dowel Pin MD6325MQ0030X010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with a hardness of HRC 58-62, meeting DIN 6325 and ISO 8734 standards, available in nominal diameters from 1 to 6 mm with correspondingly specified tolerances and lengths up to 60 mm. The part number MD6325MQ0030X010 corresponds to a 3 mm diameter pin with a 10 mm length, matching the series' m6 diameter tolerance and standardized length codes. All variants in the series are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with a hardness of HRC 58-62, meeting DIN 6325 and ISO 8734 standards, available in nominal diameters from 1 to 6 mm with correspondingly specified tolerances and lengths up to 60 mm. The part number MD6325MQ0030X010 corresponds to a 3 mm diameter pin with a 10 mm length, matching the series' m6 diameter tolerance and standardized length codes. All variants in the series are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
3mm Dia. BY 10mm Long Steel Dowel Pin - MD6325MQ0030X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3mm Dia. BY 10mm Long Steel Dowel Pin
MD6325MQ0030X010
3mm Dia. BY 10mm Long Steel Dowel Pin MD6325MQ0030X010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0030X010
Product Name 3mm Dia. BY 10mm Long Steel Dowel Pin
Nominal Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Dia. BY 14mm Long Steel Dowel Pin - MD6325MQ0050X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.5512 inch (14 mm)
Material HardenedSteel
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.1560 inch (3.96 mm)
View Details
5mm Dia. BY 20mm Long Steel Dowel Pin - MD6325MQ0050X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.7874 inch (20 mm)
Material HardenedSteel
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.2500 inch (6.35 mm)
View Details