Stock Drive Products & Sterling Instrument - SDP/SI 2.5mm Dia. BY 5mm Long Steel Dowel Pin MD6325MQ0025X005

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD6325M series precision dowel pins are hardened steel fasteners with a nominal diameter of 2.5 mm, a length of 5 mm, and a tolerance of +0.008/+0.002 mm, conforming to DIN 6325/ISO 8734 standards. They feature a hardness of HRC 58-62 and are priced per 100 pieces. The pin has a basic m6 diameter tolerance and chamfered or rounded ends per SDP option.

Datasheet Summary
Powered by GS/AI

MD6325M series precision dowel pins are hardened steel fasteners with a nominal diameter of 2.5 mm, a length of 5 mm, and a tolerance of +0.008/+0.002 mm, conforming to DIN 6325/ISO 8734 standards. They feature a hardness of HRC 58-62 and are priced per 100 pieces. The pin has a basic m6 diameter tolerance and chamfered or rounded ends per SDP option.

Suppliers

Company
Product
Description
Supplier Links
2.5mm Dia. BY 5mm Long Steel Dowel Pin - MD6325MQ0025X005 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5mm Dia. BY 5mm Long Steel Dowel Pin
MD6325MQ0025X005
2.5mm Dia. BY 5mm Long Steel Dowel Pin MD6325MQ0025X005
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0025X005
Product Name 2.5mm Dia. BY 5mm Long Steel Dowel Pin
Nominal Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.067
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.1880 inch (4.78 mm)
Material HardenedSteel
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.9380 inch (23.83 mm)
View Details
1.5mm Dia. BY 16mm Long Steel Dowel Pin - MD6325MQ0015X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0591 inch (1.5 mm)
Length 0.6299 inch (16 mm)
Material HardenedSteel
View Details