Stock Drive Products & Sterling Instrument - SDP/SI 1.5mm Dia. BY 32mm Long Steel Dowel Pin MD6325MQ0015X032

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5mm Dia. BY 32mm Long Steel Dowel Pin - MD6325MQ0015X032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.5mm Dia. BY 32mm Long Steel Dowel Pin
MD6325MQ0015X032
1.5mm Dia. BY 32mm Long Steel Dowel Pin MD6325MQ0015X032
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0015X032
Product Name 1.5mm Dia. BY 32mm Long Steel Dowel Pin
Nominal Diameter 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Dia. BY 6mm Long 304 Stainless Steel Dowel Pin - MD0007MX0020X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0787 inch (2 mm)
Length 0.2362 inch (6 mm)
Material Stainless
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 1 inch (25.4 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.75 inch (44.45 mm)
Material HardenedSteel
View Details
Internal Hitch Pin, 0.062in. Diameter, 0.078125in. Drill Hole Size, 1.3125in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0620 inch (1.57 mm)
Length 1.31 inch (33.34 mm)
View Details