Stock Drive Products & Sterling Instrument - SDP/SI 1mm Dia. BY 6mm Long Steel Dowel Pin MD6325MQ0010X006

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with a hardness of HRC 58-62, conforming to DIN 6325 and ISO 8734 standards, have a nominal diameter of 1 mm and a length of 6 mm with a tolerance of ±0.25 mm. The pins feature m6 diameter tolerance and are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Precision dowel pins made of hardened steel with a hardness of HRC 58-62, conforming to DIN 6325 and ISO 8734 standards, have a nominal diameter of 1 mm and a length of 6 mm with a tolerance of ±0.25 mm. The pins feature m6 diameter tolerance and are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
1mm Dia. BY 6mm Long Steel Dowel Pin - MD6325MQ0010X006 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1mm Dia. BY 6mm Long Steel Dowel Pin
MD6325MQ0010X006
1mm Dia. BY 6mm Long Steel Dowel Pin MD6325MQ0010X006
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD6325MQ0010X006
Product Name 1mm Dia. BY 6mm Long Steel Dowel Pin
Nominal Diameter 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3120 inch (7.92 mm)
Material HardenedSteel
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 1.5 inch (38.1 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.5 inch (38.1 mm)
View Details
0.163
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.25 inch (31.75 mm)
Material HardenedSteel
View Details