Stock Drive Products & Sterling Instrument - SDP/SI 4MM Nominal Dia. Stainless Steel, 26MM Long Roll Pin MD1481MXO040X026

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MD1481M series consists of roll pins meeting DIN 1481/ISO 8752 standards, made from hardened steel with black oxide finish or stainless steel. The part MD1481MXO040X026 is a 4 mm nominal diameter, 26 mm long stainless steel roll pin with a free diameter of 4.4 mm and a wall thickness of 0.65 mm. Stainless steel variants are not available in 1 mm or 1.5 mm diameters. The pin is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

The MD1481M series consists of roll pins meeting DIN 1481/ISO 8752 standards, made from hardened steel with black oxide finish or stainless steel. The part MD1481MXO040X026 is a 4 mm nominal diameter, 26 mm long stainless steel roll pin with a free diameter of 4.4 mm and a wall thickness of 0.65 mm. Stainless steel variants are not available in 1 mm or 1.5 mm diameters. The pin is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
4MM Nominal Dia. Stainless Steel, 26MM Long Roll Pin - MD1481MXO040X026 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4MM Nominal Dia. Stainless Steel, 26MM Long Roll Pin
MD1481MXO040X026
4MM Nominal Dia. Stainless Steel, 26MM Long Roll Pin MD1481MXO040X026
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MXO040X026
Product Name 4MM Nominal Dia. Stainless Steel, 26MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.4380 inch (11.13 mm)
View Details
0.0625
Specs
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.1560 inch (3.96 mm)
View Details
0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.6250 inch (15.87 mm)
View Details
3MM Nominal Dia. Steel, 18MM Long Roll Pin - MD1481MQB030X018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 0.7087 inch (18 mm)
View Details