Stock Drive Products & Sterling Instrument - SDP/SI 2.5MM Nominal Dia. Stainless Steel, 18MM Long Roll Pin MD1481MXO025X018

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Roll pins compliant with DIN 1481 and ISO 8752, made of stainless steel with a nominal diameter of 2.5 mm and length of 18 mm, are designed for use as retention fasteners in mechanical assemblies. The part is offered in metric sizes with a free diameter of 2.8 mm and a wall thickness of 0.4 mm. The material is stainless steel with a black oxide finish, and the product is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Roll pins compliant with DIN 1481 and ISO 8752, made of stainless steel with a nominal diameter of 2.5 mm and length of 18 mm, are designed for use as retention fasteners in mechanical assemblies. The part is offered in metric sizes with a free diameter of 2.8 mm and a wall thickness of 0.4 mm. The material is stainless steel with a black oxide finish, and the product is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
2.5MM Nominal Dia. Stainless Steel, 18MM Long Roll Pin - MD1481MXO025X018 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5MM Nominal Dia. Stainless Steel, 18MM Long Roll Pin
MD1481MXO025X018
2.5MM Nominal Dia. Stainless Steel, 18MM Long Roll Pin MD1481MXO025X018
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MXO025X018
Product Name 2.5MM Nominal Dia. Stainless Steel, 18MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 1 inch (25.4 mm)
View Details
0.0938
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.5620 inch (14.27 mm)
View Details
0.093/0.094 Pin Diameter, 0.75 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0324 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0930 inch (2.36 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.0937
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 1 inch (25.4 mm)
View Details