Stock Drive Products & Sterling Instrument - SDP/SI 2MM Nominal Dia. Stainless Steel, 16MM Long Roll Pin MD1481MXO020X016

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM Nominal Dia. Stainless Steel, 16MM Long Roll Pin - MD1481MXO020X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2MM Nominal Dia. Stainless Steel, 16MM Long Roll Pin
MD1481MXO020X016
2MM Nominal Dia. Stainless Steel, 16MM Long Roll Pin MD1481MXO020X016
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MXO020X016
Product Name 2MM Nominal Dia. Stainless Steel, 16MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.3120 inch (7.92 mm)
View Details
3MM Nominal Dia. Stainless Steel, 24MM Long Roll Pin - MD1481MXO030X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 0.9449 inch (24 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.109
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1090 inch (2.77 mm)
Length 0.9380 inch (23.83 mm)
View Details