Stock Drive Products & Sterling Instrument - SDP/SI 2.5MM Nominal Dia. Steel, 22MM Long Roll Pin MD1481MQB025X022

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, made of hardened steel with a black oxide finish, have a nominal diameter of 2.5 mm and a length of 22 mm, with a free diameter of 2.8 mm and a wall thickness of 0.4 mm. The pins are priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

Roll pins conforming to DIN 1481/ISO 8752, made of hardened steel with a black oxide finish, have a nominal diameter of 2.5 mm and a length of 22 mm, with a free diameter of 2.8 mm and a wall thickness of 0.4 mm. The pins are priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
2.5MM Nominal Dia. Steel, 22MM Long Roll Pin - MD1481MQB025X022 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2.5MM Nominal Dia. Steel, 22MM Long Roll Pin
MD1481MQB025X022
2.5MM Nominal Dia. Steel, 22MM Long Roll Pin MD1481MQB025X022
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB025X022
Product Name 2.5MM Nominal Dia. Steel, 22MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

4mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details
0.1875
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6250 inch (15.87 mm)
Material Stainless
View Details
Internal Hitch Pin, 0.062in. Diameter, 0.078125in. Drill Hole Size, 1.3125in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0620 inch (1.57 mm)
Length 1.31 inch (33.34 mm)
View Details