Stock Drive Products & Sterling Instrument - SDP/SI 2MM Nominal Dia. Steel, 18MM Long Roll Pin MD1481MQB020X018

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DIN 1481/ISO 8752 hardened steel roll pins with black oxide finish, 2 mm nominal diameter and 18 mm length, are designed for securing components in mechanical assemblies. The pin has a free diameter of 2.3 mm and a wall thickness of 0.4 mm, with dimensions compliant with the metric sizing standard. The part is priced per 100 pieces and available in a range of lengths up to 40 mm. Stainless steel variants are not offered in this size.

Datasheet Summary
Powered by GS/AI

DIN 1481/ISO 8752 hardened steel roll pins with black oxide finish, 2 mm nominal diameter and 18 mm length, are designed for securing components in mechanical assemblies. The pin has a free diameter of 2.3 mm and a wall thickness of 0.4 mm, with dimensions compliant with the metric sizing standard. The part is priced per 100 pieces and available in a range of lengths up to 40 mm. Stainless steel variants are not offered in this size.

Suppliers

Company
Product
Description
Supplier Links
2MM Nominal Dia. Steel, 18MM Long Roll Pin - MD1481MQB020X018 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2MM Nominal Dia. Steel, 18MM Long Roll Pin
MD1481MQB020X018
2MM Nominal Dia. Steel, 18MM Long Roll Pin MD1481MQB020X018
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB020X018
Product Name 2MM Nominal Dia. Steel, 18MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.3120 inch (7.92 mm)
View Details
2.5MM Nominal Dia. Stainless Steel, 14MM Long Roll Pin - MD1481MXO025X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.5512 inch (14 mm)
View Details
4mm Dia. BY 8mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.3150 inch (8 mm)
Material Stainless
View Details
0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.38 inch (34.92 mm)
View Details