Stock Drive Products & Sterling Instrument - SDP/SI 2MM Nominal Dia. Steel, 8MM Long Roll Pin MD1481MQB020X008

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD1481M roll pins are hardened steel or stainless steel cylindrical fasteners conforming to DIN 1481/ISO 8752, with a black oxide finish for the hardened steel variant. The part MD1481MQB020X008 corresponds to a 2 mm nominal diameter and 8 mm length, with a free diameter of 2.3 mm and wall thickness of 0.4 mm. Roll pins are priced per 100 pieces. Stainless steel is not available in 1 mm or 1.5 mm diameters.

Datasheet Summary
Powered by GS/AI

MD1481M roll pins are hardened steel or stainless steel cylindrical fasteners conforming to DIN 1481/ISO 8752, with a black oxide finish for the hardened steel variant. The part MD1481MQB020X008 corresponds to a 2 mm nominal diameter and 8 mm length, with a free diameter of 2.3 mm and wall thickness of 0.4 mm. Roll pins are priced per 100 pieces. Stainless steel is not available in 1 mm or 1.5 mm diameters.

Suppliers

Company
Product
Description
Supplier Links
2MM Nominal Dia. Steel, 8MM Long Roll Pin - MD1481MQB020X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2MM Nominal Dia. Steel, 8MM Long Roll Pin
MD1481MQB020X008
2MM Nominal Dia. Steel, 8MM Long Roll Pin MD1481MQB020X008
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number MD1481MQB020X008
Product Name 2MM Nominal Dia. Steel, 8MM Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.5620 inch (14.27 mm)
View Details
0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.3750 inch (9.52 mm)
View Details
4MM Nominal Dia. Steel, 24MM Long Roll Pin - MD1481MQB040X024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1575 inch (4 mm)
Length 0.9449 inch (24 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details